Weidmuller Terminal Blocks - Din Rail, Channel 1608650000

Description
CONN TERM BLK GROUND 12-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 12-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3153-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3153-ND
Terminal Blocks - Din Rail, Channel 281-3153-ND
CONN TERM BLK GROUND 12-30AWG

CONN TERM BLK GROUND 12-30AWG

Buy Now Datasheet
Standard Terminal Blocks - 637347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
637347
Standard Terminal Blocks 637347
Weidmüller 1608650000

Weidmüller 1608650000

Supplier's Site
Standard Terminal Blocks - 637348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standard Terminal Blocks
637348
Standard Terminal Blocks 637348
Weidmüller 1608650000

Weidmüller 1608650000

Supplier's Site
Terminal Block, Din Rail, 3 Position, 26-12Awg; No. Of Positions Weidmuller - 32M7214 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 3 Position, 26-12Awg; No. Of Positions Weidmuller
32M7214
Terminal Block, Din Rail, 3 Position, 26-12Awg; No. Of Positions Weidmuller 32M7214
TERMINAL BLOCK, DIN RAIL, 3 POSITION, 26-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 3 POSITION, 26-12AWG; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-3153-ND 637347 32M7214
Product Name Terminal Blocks - Din Rail, Channel Standard Terminal Blocks Terminal Block, Din Rail, 3 Position, 26-12Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 12 to 30 AWG 12 to 30 AWG 30 to 12 AWG
International 0.50 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - PSBXX0M1 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details