Weidmuller DIN Rail Terminal Blocks 1616460000

Description
Weidmüller 1616460000
Request a Quote Datasheet
Description
Weidmüller 1616460000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 2260068 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2260068
DIN Rail Terminal Blocks 2260068
Weidmüller 1616460000

Weidmüller 1616460000

Supplier's Site
Terminal Blocks - Din Rail, Channel - 281-4584-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4584-ND
Terminal Blocks - Din Rail, Channel 281-4584-ND
CONN TERM BLK DISCONN 12-26AWG

CONN TERM BLK DISCONN 12-26AWG

Buy Now Datasheet
Fused Terminal Block; No. Of Positions Weidmuller - 16F4287 - Newark, An Avnet Company
Chicago, IL, United States
Fused Terminal Block; No. Of Positions Weidmuller
16F4287
Fused Terminal Block; No. Of Positions Weidmuller 16F4287
Fused Terminal Block; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:600V; Fuse Size Held:6.3mm x 32mm RoHS Compliant: Yes

Fused Terminal Block; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:600V; Fuse Size Held:6.3mm x 32mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2260068 281-4584-ND 16F4287
Product Name DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Fused Terminal Block; No. Of Positions Weidmuller
Termination Options Clamp Spring Clamp
Approvals RoHS Compliant RoHS Compliant
Contacts Pitch 12.00 mm (0.47 inches)
North American 12 AWG 12 to 26 AWG 26 to 12 AWG
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-614-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); ROHS
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Carrier terminal block for modules and plugs - 2002-1661/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details