Weidmuller Terminal Block, Pluggable, 9Pos, 12Awg; Pitch Spacing Weidmuller 1612170000

Description
TERMINAL BLOCK, PLUGGABLE, 9POS, 12AWG; Pitch Spacing:7mm; No. of Positions:9Positions ; Wire Size (AWG):22AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 9POS, 12AWG; Pitch Spacing:7mm; No. of Positions:9Positions ; Wire Size (AWG):22AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 9Pos, 12Awg; Pitch Spacing Weidmuller - 13C7682 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 9Pos, 12Awg; Pitch Spacing Weidmuller
13C7682
Terminal Block, Pluggable, 9Pos, 12Awg; Pitch Spacing Weidmuller 13C7682
TERMINAL BLOCK, PLUGGABLE, 9POS, 12AWG; Pitch Spacing:7mm; No. of Positions:9Positions ; Wire Size (AWG):22AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 9POS, 12AWG; Pitch Spacing:7mm; No. of Positions:9Positions; Wire Size (AWG):22AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 13C7682
Product Name Terminal Block, Pluggable, 9Pos, 12Awg; Pitch Spacing Weidmuller
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.104 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Component Terminal Block with Diode - 2002-2214/1000-492 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers