Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1612140000

Description
TERM BLOCK PLUG 8POS 90DEG 7MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 8POS 90DEG 7MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-4571-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-4571-ND
Terminal Blocks - Headers, Plugs and Sockets 281-4571-ND
TERM BLOCK PLUG 8POS 90DEG 7MM

TERM BLOCK PLUG 8POS 90DEG 7MM

Buy Now Datasheet
Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Weidmuller - 13C7680 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Weidmuller
13C7680
Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Weidmuller 13C7680
TERMINAL BLOCK, PLUGGABLE, 8POS, 12AWG; Pitch Spacing:7mm; No. of Positions:8Positions ; Wire Size (AWG):22AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: No

TERMINAL BLOCK, PLUGGABLE, 8POS, 12AWG; Pitch Spacing:7mm; No. of Positions:8Positions; Wire Size (AWG):22AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4571-ND 13C7680
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CIFXX0M1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2958 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers