Weidmuller Pluggable Terminal Blocks 1597420000

Description
Weidmüller 1597420000
Request a Quote Datasheet
Description
Weidmüller 1597420000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 171691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
171691
Pluggable Terminal Blocks 171691
Weidmüller 1597420000

Weidmüller 1597420000

Supplier's Site
Pluggable Terminal Blocks - 1722858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1722858
Pluggable Terminal Blocks 1722858
Weidmüller 1597420000

Weidmüller 1597420000

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 281-3207-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-3207-ND
Terminal Blocks - Headers, Plugs and Sockets 281-3207-ND
TERM BLOCK PLUG 8POS STR 3.5MM

TERM BLOCK PLUG 8POS STR 3.5MM

Buy Now Datasheet
Pluggable Terminal Block, 8 Contact, 28-14Awg; Pitch Spacing Weidmuller - 61K5461 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, 8 Contact, 28-14Awg; Pitch Spacing Weidmuller
61K5461
Pluggable Terminal Block, 8 Contact, 28-14Awg; Pitch Spacing Weidmuller 61K5461
PLUGGABLE TERMINAL BLOCK, 8 CONTACT, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:8Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

PLUGGABLE TERMINAL BLOCK, 8 CONTACT, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:8Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 171691 281-3207-ND 61K5461
Product Name Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Block, 8 Contact, 28-14Awg; Pitch Spacing Weidmuller
Mounting Options Cable mount Free Hanging (In-Line)
Termination Options Screw Clamp; Screw down Screw Clamp
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant
# of Contacts 8 8
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.82 - Screw terminal (Plate clamp) socket - 9482 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2220.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Shield terminal block - 2002-1208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details