Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1597410000

Description
TERM BLOCK PLUG 7POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 7POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1597410000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1597410000-ND
Terminal Blocks - Headers, Plugs and Sockets 1597410000-ND
TERM BLOCK PLUG 7POS STR 3.5MM

TERM BLOCK PLUG 7POS STR 3.5MM

Buy Now Datasheet
Terminal Block, Pluggable, 7Pos, 14Awg; Pitch Spacing Weidmuller - 72Y7154 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 7Pos, 14Awg; Pitch Spacing Weidmuller
72Y7154
Terminal Block, Pluggable, 7Pos, 14Awg; Pitch Spacing Weidmuller 72Y7154
TERMINAL BLOCK, PLUGGABLE, 7POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:7Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17A; Rated Voltage:320V; Product RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 7POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:7Ways; Wire Size (AWG):28AWG to 14AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Screw; Rated Current:17A; Rated Voltage:320V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1597410000-ND 72Y7154
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 7Pos, 14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Pluggable Terminal Blocks - CIFXX0V7 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Locking Screw Flanges
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Fuse terminal block - 2002-1914/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details