Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1614090000

Description
TERM BLOCK PLUG 5POS STR 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 5POS STR 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-3140-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-3140-ND
Terminal Blocks - Headers, Plugs and Sockets 281-3140-ND
TERM BLOCK PLUG 5POS STR 3.5MM

TERM BLOCK PLUG 5POS STR 3.5MM

Buy Now Datasheet
BL 3.50/05/180 SN BK BX - 1614090000 - Heilind Electronics, Inc.
Wilmington, MA, United States
BL 3.50/05/180 SN BK BX
1614090000
BL 3.50/05/180 SN BK BX 1614090000
BL 3.50/05/180 SN BK BX

BL 3.50/05/180 SN BK BX

Buy Now
Terminal Block Pluggable, 5 Position, 28-14Awg; Pitch Spacing Weidmuller - 10B6594 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 5 Position, 28-14Awg; Pitch Spacing Weidmuller
10B6594
Terminal Block Pluggable, 5 Position, 28-14Awg; Pitch Spacing Weidmuller 10B6594
TERMINAL BLOCK PLUGGABLE, 5 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:5Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 5 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:5Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-3140-ND 1614090000 10B6594
Product Name Terminal Blocks - Headers, Plugs and Sockets BL 3.50/05/180 SN BK BX Terminal Block Pluggable, 5 Position, 28-14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.02 - Screw terminal socket - 9302 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, IMQ-grande, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.054 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Double-deck terminal block - Through terminal block - 2002-2201/097-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers