The SL 3.50/04/180G is a pin header from the Omnimate Range, featuring a 3.5 mm pitch. It supports various connection techniques including clamping yoke, tension clamp, and IDC, allowing for flexibility in design. The product is constructed from thermoplastic polyester (PBT) or Liquid Crystal Polymer (LCP), both of which are flame-resistant according to UL 94 V-0 standards. It is rated for a maximum voltage of 160 V and a current of up to 12 A, accommodating conductor cross-sections of up to 1.5 mm². The solder pin length is 1.5 mm, and the product is RoHS compliant, making it suitable for environmentally conscious applications. This pin header is designed for high connection density, providing approximately 30% more connections compared to larger pitch components, which can be advantageous in space-constrained designs.
TERM BLOCK HDR 4POS VERT 3.5MM
SL 3.50/04/180G 4.5SN BK BX ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-1146-ND | 28AC7339 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Sl 3.50/04/180G 4.5Sn Bk Bx Rohs Compliant Weidmuller |
| Mounting Options | PCB | |
| Termination Options | Solder | |
| Approvals | RoHS Compliant | |
| Operating Temperature | -20 to 100 C (-4 to 212 F) | |
| Terminal Block Type | Single Feed Through |