Weidmuller Terminal Blocks - Din Rail, Channel 1608660000

Description
CONN TERM BLK GROUND 12-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 12-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-2933-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-2933-ND
Terminal Blocks - Din Rail, Channel 281-2933-ND
CONN TERM BLK GROUND 12-30AWG

CONN TERM BLK GROUND 12-30AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 637229 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
637229
DIN Rail Terminal Blocks 637229
Weidmüller 1608660000

Weidmüller 1608660000

Supplier's Site
ZPE 2.5/4AN R20, B+, V13 - 1608660000 - Heilind Electronics, Inc.
Wilmington, MA, United States
ZPE 2.5/4AN R20, B+, V13
1608660000
ZPE 2.5/4AN R20, B+, V13 1608660000
ZPE 2.5/4AN R20, B+, V13

ZPE 2.5/4AN R20, B+, V13

Buy Now
Terminal Block, Din Rail, 4 Position, 26-12Awg; No. Of Positions Weidmuller - 32M7215 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4 Position, 26-12Awg; No. Of Positions Weidmuller
32M7215
Terminal Block, Din Rail, 4 Position, 26-12Awg; No. Of Positions Weidmuller 32M7215
TERMINAL BLOCK, DIN RAIL, 4 POSITION, 26-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4 POSITION, 26-12AWG; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-2933-ND 637229 1608660000 32M7215
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks ZPE 2.5/4AN R20, B+, V13 Terminal Block, Din Rail, 4 Position, 26-12Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 12 to 30 AWG 30 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.83 - Screw terminal (Box clamp) socket - 9583 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2217.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Component Terminal Block with Resistor - 2002-1411/1000-865 - WAGO
Specs
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers