Weidmuller BL 3.50/10/180F SN BK BX 1615860000

Description
BL 3.50/10/180F SN BK BX
Request a Quote Datasheet
Description
BL 3.50/10/180F SN BK BX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BL 3.50/10/180F SN BK BX - 1615860000 - Heilind Electronics, Inc.
Wilmington, MA, United States
BL 3.50/10/180F SN BK BX
1615860000
BL 3.50/10/180F SN BK BX 1615860000
BL 3.50/10/180F SN BK BX

BL 3.50/10/180F SN BK BX

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 281-1068-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1068-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1068-ND
TERM BLOCK PLUG 10POS STR 3.5MM

TERM BLOCK PLUG 10POS STR 3.5MM

Buy Now Datasheet
Terminal Block Pluggable 10 Position, 28-14Awg; Pitch Spacing Weidmuller - 10B6629 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable 10 Position, 28-14Awg; Pitch Spacing Weidmuller
10B6629
Terminal Block Pluggable 10 Position, 28-14Awg; Pitch Spacing Weidmuller 10B6629
TERMINAL BLOCK PLUGGABLE 10 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:10Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: No

TERMINAL BLOCK PLUGGABLE 10 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:10Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1615860000 281-1068-ND 10B6629
Product Name BL 3.50/10/180F SN BK BX Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable 10 Position, 28-14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
PCB High-Power Terminal Blocks - OULP-930-B-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark
View Details
Shield terminal block - 2001-1408 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers