Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1605170000

Description
TERM BLOCK HDR 12POS 90DEG 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 12POS 90DEG 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1605170000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1605170000-ND
Terminal Blocks - Headers, Plugs and Sockets 1605170000-ND
TERM BLOCK HDR 12POS 90DEG 3.5MM

TERM BLOCK HDR 12POS 90DEG 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1722790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1722790
Pluggable Terminal Blocks 1722790
Weidmüller 1605170000

Weidmüller 1605170000

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks
Product Number 1605170000-ND 1722790
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options PCB Through hole
Termination Options Solder Solder
Approvals RoHS Compliant RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Barrier, 6 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6809 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-02A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Sensor supply terminal block - 2000-5457 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details