Weidmuller ZPE 2.5 R20, A+, V13 1608640000

Description
ZPE 2.5 R20, A+, V13
Request a Quote Datasheet
Description
ZPE 2.5 R20, A+, V13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZPE 2.5 R20, A+, V13 - 1608640000 - Heilind Electronics, Inc.
Wilmington, MA, United States
ZPE 2.5 R20, A+, V13
1608640000
ZPE 2.5 R20, A+, V13 1608640000
ZPE 2.5 R20, A+, V13

ZPE 2.5 R20, A+, V13

Buy Now
Terminal Blocks - Din Rail, Channel - 281-3658-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3658-ND
Terminal Blocks - Din Rail, Channel 281-3658-ND
CONN TERM BLK GROUND 12-30AWG

CONN TERM BLK GROUND 12-30AWG

Buy Now Datasheet
Terminal Block, Din Rail, 2 Position, 26-12Awg; No. Of Positions Weidmuller - 32M7213 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 26-12Awg; No. Of Positions Weidmuller
32M7213
Terminal Block, Din Rail, 2 Position, 26-12Awg; No. Of Positions Weidmuller 32M7213
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-12AWG; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-12AWG; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:8A; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1608640000 281-3658-ND 32M7213
Product Name ZPE 2.5 R20, A+, V13 Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 2 Position, 26-12Awg; No. Of Positions Weidmuller
Termination Options Spring Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 12 to 30 AWG 30 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CIMXX0P7 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Polarized
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Triple-deck terminal block - Shield terminal block - Through terminal block - 2002-3258 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details