Weidmuller BL 3.5/6 OR R20 1597400000

Description
BL 3.5/6 OR R20
Request a Quote Datasheet
Description
BL 3.5/6 OR R20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BL 3.5/6 OR R20 - 1597400000 - Heilind Electronics, Inc.
Wilmington, MA, United States
BL 3.5/6 OR R20
1597400000
BL 3.5/6 OR R20 1597400000
BL 3.5/6 OR R20

BL 3.5/6 OR R20

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 281-4541-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-4541-ND
Terminal Blocks - Headers, Plugs and Sockets 281-4541-ND
TERM BLOCK PLUG 6POS STR 3.5MM

TERM BLOCK PLUG 6POS STR 3.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 171685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
171685
Pluggable Terminal Blocks 171685
Weidmüller 1597400000

Weidmüller 1597400000

Supplier's Site
Pluggable Terminal Blocks - 1722827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1722827
Pluggable Terminal Blocks 1722827
Weidmüller 1597400000

Weidmüller 1597400000

Supplier's Site
Terminal Block, Pluggable, 6Pos, 14Awg; Pitch Spacing Weidmuller - 81H3796 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 6Pos, 14Awg; Pitch Spacing Weidmuller
81H3796
Terminal Block, Pluggable, 6Pos, 14Awg; Pitch Spacing Weidmuller 81H3796
TERMINAL BLOCK, PLUGGABLE, 6POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:17A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 6POS, 14AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:17A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1597400000 281-4541-ND 171685 81H3796
Product Name BL 3.5/6 OR R20 Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block, Pluggable, 6Pos, 14Awg; Pitch Spacing Weidmuller
Mounting Options Free Hanging (In-Line) Cable mount
Termination Options Screw Clamp Screw Clamp; Screw down
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
High and Medium-Power Terminal Blocks - HP-ATH-255-2-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Component Terminal Block with LED - 2002-2221/1000-434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details