TERM BLOCK HDR 9POS VERT 3.5MM
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 1604540000-ND |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | PCB |
| Termination Options | Solder |
| Approvals | RoHS Compliant |
| Operating Temperature | -50 to 100 C (-58 to 212 F) |
| Terminal Block Type | Single Feed Through |