Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1615780000

Description
TERM BLOCK PLUG 2POS STR 3.5MM
Request a Quote
Description
TERM BLOCK PLUG 2POS STR 3.5MM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal Block Pluggable, part number 92F3978, is a 2-position connector designed for wire sizes ranging from AWG 28 to AWG 14, with a maximum conductor area of 1.5 mm¬=. It features a pitch spacing of 3.5 mm and utilizes a clamping yoke connection method. The rated current for this terminal block is 10 A, and it is compliant with RoHS standards. This product is suitable for applications requiring a reliable connection with a touch-safe design, as it meets the IP 20 protection rating. The operating temperature range is from -50 ¬8C to 100 ¬8C, making it versatile for various environments. The terminal block can accommodate a maximum outer conductor diameter of 2.9 mm and has a minimum stripping length of 6 mm. It is designed for a maximum of 25 plugging cycles and features a tightening torque specification of 0.2 to 0.25 Nm for secure connections.

Datasheet Summary
Powered by GS/AI

The Terminal Block Pluggable, part number 92F3978, is a 2-position connector designed for wire sizes ranging from AWG 28 to AWG 14, with a maximum conductor area of 1.5 mm¬=. It features a pitch spacing of 3.5 mm and utilizes a clamping yoke connection method. The rated current for this terminal block is 10 A, and it is compliant with RoHS standards. This product is suitable for applications requiring a reliable connection with a touch-safe design, as it meets the IP 20 protection rating. The operating temperature range is from -50 ¬8C to 100 ¬8C, making it versatile for various environments. The terminal block can accommodate a maximum outer conductor diameter of 2.9 mm and has a minimum stripping length of 6 mm. It is designed for a maximum of 25 plugging cycles and features a tightening torque specification of 0.2 to 0.25 Nm for secure connections.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-1063-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-1063-ND
Terminal Blocks - Headers, Plugs and Sockets 281-1063-ND
TERM BLOCK PLUG 2POS STR 3.5MM

TERM BLOCK PLUG 2POS STR 3.5MM

Buy Now Datasheet
Terminal Block Pluggable, 2 Position, 28-14Awg; Pitch Spacing Weidmuller - 92F3978 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 2 Position, 28-14Awg; Pitch Spacing Weidmuller
92F3978
Terminal Block Pluggable, 2 Position, 28-14Awg; Pitch Spacing Weidmuller 92F3978
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 2 POSITION, 28-14AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Block, 2, 300 V, 10 A, 3.5 Mm, 28 Awg, 14 Awg Rohs Compliant Weidmuller - 79T5266 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable Terminal Block, 2, 300 V, 10 A, 3.5 Mm, 28 Awg, 14 Awg Rohs Compliant Weidmuller
79T5266
Pluggable Terminal Block, 2, 300 V, 10 A, 3.5 Mm, 28 Awg, 14 Awg Rohs Compliant Weidmuller 79T5266
Pluggable Terminal Block, 2, 300 V, 10 A, 3.5 mm, 28 AWG, 14 AWG RoHS Compliant: Yes

Pluggable Terminal Block, 2, 300 V, 10 A, 3.5 mm, 28 AWG, 14 AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-1063-ND 92F3978 79T5266
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 2 Position, 28-14Awg; Pitch Spacing Weidmuller Pluggable Terminal Block, 2, 300 V, 10 A, 3.5 Mm, 28 Awg, 14 Awg Rohs Compliant Weidmuller
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug; Mating Flange
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Contact elements - Contact element EF - (N) - EF033.3 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
Type 95.63 - Screw terminal (Box clamp) socket - 9563 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details