Lascar Electronics, Inc. 3.5" TFT color display Lascar PanelPilot SGD 35-M SGD 35-M

Description
The PanelPilot SGD 35-M from Lascar is a graphic display with a resolution of 320 x 240 pixels and a USB programming interface. With the PanelPilot software (available for Windows 7, 8.1 and 10), users can select from a continually growing number of voltmeter types, which can then be individually adjusted to their needs. The colors, texts, greeting screen, and input voltage scaling can be individually adjusted by the user via the software, and then uploaded to the PanelPilot SGD 35-M via the USB cable.
Datasheet
Description
The PanelPilot SGD 35-M from Lascar is a graphic display with a resolution of 320 x 240 pixels and a USB programming interface. With the PanelPilot software (available for Windows 7, 8.1 and 10), users can select from a continually growing number of voltmeter types, which can then be individually adjusted to their needs. The colors, texts, greeting screen, and input voltage scaling can be individually adjusted by the user via the software, and then uploaded to the PanelPilot SGD 35-M via the USB cable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5
King of Prussia, PA, United States
3.5" TFT color display Lascar PanelPilot SGD 35-M
3.5" TFT color display Lascar PanelPilot SGD 35-M
The PanelPilot SGD 35-M from Lascar is a graphic display with a resolution of 320 x 240 pixels and a USB programming interface. With the PanelPilot software (available for Windows 7, 8.1 and 10), users can select from a continually growing number of voltmeter types, which can then be individually adjusted to their needs. The colors, texts, greeting screen, and input voltage scaling can be individually adjusted by the user via the software, and then uploaded to the PanelPilot SGD 35-M via the USB cable.

The PanelPilot SGD 35-M from Lascar is a graphic display with a resolution of 320 x 240 pixels and a USB programming interface. With the PanelPilot software (available for Windows 7, 8.1 and 10), users can select from a continually growing number of voltmeter types, which can then be individually adjusted to their needs. The colors, texts, greeting screen, and input voltage scaling can be individually adjusted by the user via the software, and then uploaded to the PanelPilot SGD 35-M via the USB cable.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Name 3.5" TFT color display Lascar PanelPilot SGD 35-M
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 204591 - RS Components, Ltd.
Specs
Display Type Character Display
Viewing Area Width 99 mm (3.9 inch)
Viewing Area Height 24 mm (0.9449 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
Monochrome Graphics - FDG128240C - GPEG International Ltd.
GPEG International Ltd.
Specs
Display Type Graphic Display
View Details
Display Modules - LCD, OLED, Graphic - 425-2905-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Backlight None
View Details