Lascar Electronics, Inc. 4.3" TFT touch color display Lascar PanelPilotACE SGD 43-A SGD 43-A

Description
The PanelPilot SGD 43-A TFT touch color display from Lascar is the first device in its series to feature a PanelPilotACE-compat ible display and control panel measuring devices. The flat display has a capacitive touchscreen and a processor with embedded Linux. The display can be supplied with power either by USB or with a 5 to 30 V DC power supply and offers users a host of hardware interfaces, including four bi-polar analog inputs with 16 Bit, eight digital input and output pins, 2 alarm outputs and 4 PWM outputs with 8 Bit. The PanelPilot SGD 43-A TFT touch colour display can be configured using the free PanelPilotACE Design Studio software.
Datasheet
Description
The PanelPilot SGD 43-A TFT touch color display from Lascar is the first device in its series to feature a PanelPilotACE-compat ible display and control panel measuring devices. The flat display has a capacitive touchscreen and a processor with embedded Linux. The display can be supplied with power either by USB or with a 5 to 30 V DC power supply and offers users a host of hardware interfaces, including four bi-polar analog inputs with 16 Bit, eight digital input and output pins, 2 alarm outputs and 4 PWM outputs with 8 Bit. The PanelPilot SGD 43-A TFT touch colour display can be configured using the free PanelPilotACE Design Studio software.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.3
King of Prussia, PA, United States
4.3" TFT touch color display Lascar PanelPilotACE SGD 43-A
4.3" TFT touch color display Lascar PanelPilotACE SGD 43-A
The PanelPilot SGD 43-A TFT touch color display from Lascar is the first device in its series to feature a PanelPilotACE-compat ible display and control panel measuring devices. The flat display has a capacitive touchscreen and a processor with embedded Linux. The display can be supplied with power either by USB or with a 5 to 30 V DC power supply and offers users a host of hardware interfaces, including four bi-polar analog inputs with 16 Bit, eight digital input and output pins, 2 alarm outputs and 4 PWM outputs with 8 Bit. The PanelPilot SGD 43-A TFT touch colour display can be configured using the free PanelPilotACE Design Studio software.

The PanelPilot SGD 43-A TFT touch color display from Lascar is the first device in its series to feature a PanelPilotACE-compatible display and control panel measuring devices. The flat display has a capacitive touchscreen and a processor with embedded Linux. The display can be supplied with power either by USB or with a 5 to 30 V DC power supply and offers users a host of hardware interfaces, including four bi-polar analog inputs with 16 Bit, eight digital input and output pins, 2 alarm outputs and 4 PWM outputs with 8 Bit. The PanelPilot SGD 43-A TFT touch colour display can be configured using the free PanelPilotACE Design Studio software.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Name 4.3" TFT touch color display Lascar PanelPilotACE SGD 43-A
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492702 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
current loop display - DX1041 - ifm electronic gmbh
Specs
Display Type Graphic Display
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
2 suppliers
FastTrack TFT Display Modules with PRECI-Touch® Sensors - TM2148-02 - New Vision Display
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 73.44 mm (2.89 inch)
View Details