Lascar Electronics, Inc. Process Indicators Lascar PanelPilot SGD 28-M SGD 28-M

Description
The PanelPilot SGD 28-M from Lascar is a graphic display with a resolution of 320 x 240 pixels and a USB programming interface. With the PanelPilot software (available for Windows 7, 8.1 and 10), users can select from a continually growing number of voltmeter types, which can then be individually adjusted to their needs. The colors, texts, greeting screen, and Input voltage scaling can be individually adjusted by the user via the software, and then uploaded to the PanelPilot SGD 28-M via the USB cable.
Description
The PanelPilot SGD 28-M from Lascar is a graphic display with a resolution of 320 x 240 pixels and a USB programming interface. With the PanelPilot software (available for Windows 7, 8.1 and 10), users can select from a continually growing number of voltmeter types, which can then be individually adjusted to their needs. The colors, texts, greeting screen, and Input voltage scaling can be individually adjusted by the user via the software, and then uploaded to the PanelPilot SGD 28-M via the USB cable.

Suppliers

Company
Product
Description
Supplier Links
Process Indicators Lascar PanelPilot SGD 28-M -  - Automation24, Inc.
King of Prussia, PA, United States
Process Indicators Lascar PanelPilot SGD 28-M
Process Indicators Lascar PanelPilot SGD 28-M
The PanelPilot SGD 28-M from Lascar is a graphic display with a resolution of 320 x 240 pixels and a USB programming interface. With the PanelPilot software (available for Windows 7, 8.1 and 10), users can select from a continually growing number of voltmeter types, which can then be individually adjusted to their needs. The colors, texts, greeting screen, and Input voltage scaling can be individually adjusted by the user via the software, and then uploaded to the PanelPilot SGD 28-M via the USB cable.

The PanelPilot SGD 28-M from Lascar is a graphic display with a resolution of 320 x 240 pixels and a USB programming interface. With the PanelPilot software (available for Windows 7, 8.1 and 10), users can select from a continually growing number of voltmeter types, which can then be individually adjusted to their needs. The colors, texts, greeting screen, and Input voltage scaling can be individually adjusted by the user via the software, and then uploaded to the PanelPilot SGD 28-M via the USB cable.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Name Process Indicators Lascar PanelPilot SGD 28-M
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492696 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
current loop display - DX1041 - ifm electronic gmbh
Specs
Display Type Graphic Display
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
2 suppliers
FastTrack TFT Display Modules with PRECI-Touch® Sensors - TM2132-04 - New Vision Display
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 151 mm (5.93 inch)
View Details