Lascar Electronics, Inc. Process Indicators Lascar PanelPilot SGD 24-M SGD 24-M

Description
The PanelPilot SGD 24-M from Lascar is a graphic display with a resolution of 320 x 240 pixels and a USB programming interface. With the PanelPilot software (available for Windows 7, 8.1 and 10), users can select from a continually growing number of voltmeter types, which can then be individually adjusted to their needs. The colors, texts, greeting screen, and input voltage scaling can be individually adjusted by the user via the software, and then uploaded to the PanelPilot SGD 24-M via the USB cable.
Datasheet
Description
The PanelPilot SGD 24-M from Lascar is a graphic display with a resolution of 320 x 240 pixels and a USB programming interface. With the PanelPilot software (available for Windows 7, 8.1 and 10), users can select from a continually growing number of voltmeter types, which can then be individually adjusted to their needs. The colors, texts, greeting screen, and input voltage scaling can be individually adjusted by the user via the software, and then uploaded to the PanelPilot SGD 24-M via the USB cable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Indicators Lascar PanelPilot SGD 24-M -  - Automation24, Inc.
King of Prussia, PA, United States
Process Indicators Lascar PanelPilot SGD 24-M
Process Indicators Lascar PanelPilot SGD 24-M
The PanelPilot SGD 24-M from Lascar is a graphic display with a resolution of 320 x 240 pixels and a USB programming interface. With the PanelPilot software (available for Windows 7, 8.1 and 10), users can select from a continually growing number of voltmeter types, which can then be individually adjusted to their needs. The colors, texts, greeting screen, and input voltage scaling can be individually adjusted by the user via the software, and then uploaded to the PanelPilot SGD 24-M via the USB cable.

The PanelPilot SGD 24-M from Lascar is a graphic display with a resolution of 320 x 240 pixels and a USB programming interface. With the PanelPilot software (available for Windows 7, 8.1 and 10), users can select from a continually growing number of voltmeter types, which can then be individually adjusted to their needs. The colors, texts, greeting screen, and input voltage scaling can be individually adjusted by the user via the software, and then uploaded to the PanelPilot SGD 24-M via the USB cable.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Name Process Indicators Lascar PanelPilot SGD 24-M
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2543530 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
Viewing Area Height 16.4 mm (0.6457 inch)
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Display Type Graphic Display
Technology TFT
Features / Applications Built-in Controller; Computer Applications
View Details
Ground Mobile Display - M68-GM - Rugged Information Technology
Rugged Information Technology
Specs
Display Type Graphic Display
Technology AMLCD
Backlight Light Emitting Diode
View Details