Lascar Electronics, Inc. 7" TFT color touch display Lascar PanelPilotACE SGD 70-A SGD 70-A

Description
The PanelPilot SGD 70-A from Lascar is a display and control panel measuring device compatible with PanelPilotACE. The flat display has a capacitive touchscreen and a double processor with embedded Linux. It is supplied with power with a 5 to 30 V DC power supply and offers users a host of hardware interfaces, including four bi-polar analog inputs with 16 Bit, eight digital input and output pins, 2 alarm outputs and 4 PWM outputs with 8 Bit. Users of the SGD 70-A program the display using the free PanelPilotACE Design Studio software, which enables, first and foremost, the creation of simple measuring devices and diallers, as well as extended user interfaces with controls.
Datasheet
Description
The PanelPilot SGD 70-A from Lascar is a display and control panel measuring device compatible with PanelPilotACE. The flat display has a capacitive touchscreen and a double processor with embedded Linux. It is supplied with power with a 5 to 30 V DC power supply and offers users a host of hardware interfaces, including four bi-polar analog inputs with 16 Bit, eight digital input and output pins, 2 alarm outputs and 4 PWM outputs with 8 Bit. Users of the SGD 70-A program the display using the free PanelPilotACE Design Studio software, which enables, first and foremost, the creation of simple measuring devices and diallers, as well as extended user interfaces with controls.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7
King of Prussia, PA, United States
7" TFT color touch display Lascar PanelPilotACE SGD 70-A
7" TFT color touch display Lascar PanelPilotACE SGD 70-A
The PanelPilot SGD 70-A from Lascar is a display and control panel measuring device compatible with PanelPilotACE. The flat display has a capacitive touchscreen and a double processor with embedded Linux. It is supplied with power with a 5 to 30 V DC power supply and offers users a host of hardware interfaces, including four bi-polar analog inputs with 16 Bit, eight digital input and output pins, 2 alarm outputs and 4 PWM outputs with 8 Bit. Users of the SGD 70-A program the display using the free PanelPilotACE Design Studio software, which enables, first and foremost, the creation of simple measuring devices and diallers, as well as extended user interfaces with controls.

The PanelPilot SGD 70-A from Lascar is a display and control panel measuring device compatible with PanelPilotACE. The flat display has a capacitive touchscreen and a double processor with embedded Linux. It is supplied with power with a 5 to 30 V DC power supply and offers users a host of hardware interfaces, including four bi-polar analog inputs with 16 Bit, eight digital input and output pins, 2 alarm outputs and 4 PWM outputs with 8 Bit. Users of the SGD 70-A program the display using the free PanelPilotACE Design Studio software, which enables, first and foremost, the creation of simple measuring devices and diallers, as well as extended user interfaces with controls.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Name 7" TFT color touch display Lascar PanelPilotACE SGD 70-A
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 1359747 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 2
Characters per Line 16
View Details
CTP Color TFT LCD Module LVDS 800x480 7
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details
Graphic LCD Modules - LMGAT032G(27,31,32)C - Mark Products , LLC
Specs
Display Type Graphic Display
Backlight Fluorescent Lamp
Viewing Area Width 141 mm (5.55 inch)
View Details