Lascar Electronics, Inc. 4.3” TFT color touch display Lascar PanelPilotACE SGD 43-A DK+ SGD 43-A DK+

Description
The PanelPilot SGD 43-A-DK+ from Lascar is a PanelPilotACE development kit. The kit includes a PanelPilotACE display, a USB cable and a development module, which offers connections to all of the display's input and output functions. This includes switches for the digital inputs and outputs, four potentiometers for the generation of analog inputs, LEDs with variable brightness for the PWM outputs and a prototype area for testing the wiring. In addition, with the SGD 43-A-DK, connections to the RS-232, SPI and I²C functionality of the display are available, which are provided for use in a future update to the software.
Datasheet
Description
The PanelPilot SGD 43-A-DK+ from Lascar is a PanelPilotACE development kit. The kit includes a PanelPilotACE display, a USB cable and a development module, which offers connections to all of the display's input and output functions. This includes switches for the digital inputs and outputs, four potentiometers for the generation of analog inputs, LEDs with variable brightness for the PWM outputs and a prototype area for testing the wiring. In addition, with the SGD 43-A-DK, connections to the RS-232, SPI and I²C functionality of the display are available, which are provided for use in a future update to the software.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.3” TFT color touch display Lascar PanelPilotACE SGD 43-A DK+ -  - Automation24, Inc.
King of Prussia, PA, United States
4.3” TFT color touch display Lascar PanelPilotACE SGD 43-A DK+
4.3” TFT color touch display Lascar PanelPilotACE SGD 43-A DK+
The PanelPilot SGD 43-A-DK+ from Lascar is a PanelPilotACE development kit. The kit includes a PanelPilotACE display, a USB cable and a development module, which offers connections to all of the display's input and output functions. This includes switches for the digital inputs and outputs, four potentiometers for the generation of analog inputs, LEDs with variable brightness for the PWM outputs and a prototype area for testing the wiring. In addition, with the SGD 43-A-DK, connections to the RS-232, SPI and I²C functionality of the display are available, which are provided for use in a future update to the software.

The PanelPilot SGD 43-A-DK+ from Lascar is a PanelPilotACE development kit. The kit includes a PanelPilotACE display, a USB cable and a development module, which offers connections to all of the display's input and output functions. This includes switches for the digital inputs and outputs, four potentiometers for the generation of analog inputs, LEDs with variable brightness for the PWM outputs and a prototype area for testing the wiring. In addition, with the SGD 43-A-DK, connections to the RS-232, SPI and I²C functionality of the display are available, which are provided for use in a future update to the software.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Name 4.3” TFT color touch display Lascar PanelPilotACE SGD 43-A DK+
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2543548 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
Viewing Area Height 22 mm (0.8661 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
All Shore Industries, Inc. > Liquid Crystal Displays | - ASI-T-347ZA3ET/D - All Shore Industries
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 48.96 mm (1.93 inch)
View Details