The LPS3008-152MRC is a shielded, surface-mount power inductor from the LPS3008 series, designed for high current handling and low DC resistance in space-constrained applications. It has a 3.0 × 3.0 mm footprint and is 0.8 mm tall, with a ferrite core and matte tin over nickel over silver terminations. The part has an inductance of 1.5 µH ±20%, a maximum DC resistance of 0.134 Ω, a saturation current of 1.1 A (30% drop), and a rated RMS current of 1.2 A at a 40°C temperature rise. It operates from -40°C to +85°C ambient with a maximum part temperature of +125°C, meets RoHS and halogen-free requirements, and is packaged in 7-inch reels of 1000 units. The component is moisture-sensitive level 1 and tolerates up to three reflow cycles at 260°C.
Coilcraft LPS3008 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting.
Need parts for space, military or other critical applications?
See Coilcraft AE369PJB Series | See Coilcraft ML369PJB Series | See Coilcraft MS369PJB Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPS3008-152 LPS3008-152MRC |
| Product Name | LPS3008 Series Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 1.5 microH |
| DCR | 0.1300 ohms |