Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1190055-LPS3010-152M
Termination: SMD/SMT
Length: 3.15 mm
Shielding: Shielded
Inductance: 1.5 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 165 MHz
Height: 1 mm
Width: 3.15 mm
Categories: Fixed Inductors
DC Resistance (DCR): 120 mΩ
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 1.4 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1190055-LPS3010-152MLC |
| Product Name | Fixed Inductors - LPS3010-152MLC |
| Technology | Standard |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Range | 1.5 microH |