The LPS4012 series comprises shielded surface-mount power inductors with a 4.0 × 4.0 mm footprint and a height of less than 1.2 mm, designed for high-current applications in compact layouts. The parts are AEC-Q200 qualified, RoHS compliant, halogen-free, and rated for operation from -40°C to +125°C ambient with a maximum part temperature of +165°C. The LPS4012-124MRC variant has an inductance of 120 µH ±20%, a DC resistance of 3.30 Ω, a saturation current of 0.23 A characterized at a 30% drop, and a rated RMS current of 0.27 A at a 40°C temperature rise. The component is packaged in 7" or 13" machine-ready reels, with a maximum of three reflows at +260°C and MSL 1 moisture sensitivity. The orientation of parts in tape has been rotated 90° compared to prior versions.
Coilcraft LPS4012 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting.
Need parts for space, military or other critical applications?
See Coilcraft ML416PJB Series | See Coilcraft MS416PJB Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPS4012-124 LPS4012-124MRC |
| Product Name | LPS4012 Series Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 120 microH |
| DCR | 3.3 ohms |