The LPS4012 series consists of shielded surface-mount power inductors with a 4.0 × 4.0 mm footprint and a height of less than 1.2 mm, designed for high-density mounting with excellent current handling and low DC resistance. The parts are AEC-Q200 qualified, RoHS compliant, halogen free, and feature matte tin over nickel over silver terminations. They operate from -40°C to +125°C ambient with a maximum part temperature of +165°C and are rated for three reflows at +260°C. The LPS4012-103 variant has an inductance of 10 µH ±20%, a DCR of 0.350 Ω, a saturated current (Isat) of 0.98 A at 30% drop, and a thermal current (Irms) of 0.55 A at 40°C rise. Packaging is available on 7″ or 13″ reels as EIA-481 embossed plastic tape. Moisture sensitivity level is MSL 1.
Coilcraft LPS4012 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting.
Need parts for space, military or other critical applications?
See Coilcraft ML416PJB Series | See Coilcraft MS416PJB Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPS4012-103 LPS4012-103MRC |
| Product Name | LPS4012 Series Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 10 microH |
| DCR | 0.3500 ohms |