Coilcraft, Inc. Fixed Inductors - LPS3314-332MLC LPS3314-332MLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1189061-LPS3314-332M LC Termination: SMD/SMT Length: 3.4 mm Shielding: Shielded Inductance: 3.3 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 115 MHz Height: 1.4 mm Width: 3.4 mm Categories: Fixed Inductors DC Resistance (DCR): 145 mΩ Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1.35 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1189061-LPS3314-332M LC Termination: SMD/SMT Length: 3.4 mm Shielding: Shielded Inductance: 3.3 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 115 MHz Height: 1.4 mm Width: 3.4 mm Categories: Fixed Inductors DC Resistance (DCR): 145 mΩ Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1.35 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LPS3314-332MLC - 1189061-LPS3314-332MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LPS3314-332MLC
1189061-LPS3314-332MLC
Fixed Inductors - LPS3314-332MLC 1189061-LPS3314-332MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1189061-LPS3314-332M LC Termination: SMD/SMT Length: 3.4 mm Shielding: Shielded Inductance: 3.3 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 115 MHz Height: 1.4 mm Width: 3.4 mm Categories: Fixed Inductors DC Resistance (DCR): 145 mΩ Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1.35 A RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1189061-LPS3314-332MLC
Termination: SMD/SMT
Length: 3.4 mm
Shielding: Shielded
Inductance: 3.3 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 115 MHz
Height: 1.4 mm
Width: 3.4 mm
Categories: Fixed Inductors
DC Resistance (DCR): 145 mΩ
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 1.35 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1189061-LPS3314-332MLC
Product Name Fixed Inductors - LPS3314-332MLC
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

1.36A 250MHz Inductor and Choke - 71-0402CS-1N0XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 1.00E-3 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678492 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details