Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1167999-LPD3015-473M
Termination: SMD/SMT
Length: 3 mm
Tolerance: 20 %
Core Material: Ferrite
Height: 1.4 mm
Width: 3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 4.03 Ω
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 270 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Inductance - Parallel: 47 µH
Inductance - Series: 188 µH
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1167999-LPD3015-473MLC |
| Product Name | Fixed Inductors - LPD3015-473MLC |
| Technology | Standard |