The Coilcraft LPS4012 series consists of shielded surface-mount power inductors with a 4.0 × 4.0 mm footprint and a height of less than 1.2 mm, designed for high current handling and low DC resistance. The series is AEC-Q200 qualified, RoHS compliant, and halogen free, with a maximum operating temperature of +165°C and an ambient temperature range of -40°C to +125°C. Components are packaged in tape and reel formats, with MSL 1 moisture sensitivity rating and resistance to three reflows at +260°C. The LPS4012-155MRC variant specifies 1500 µH inductance with a ±20% tolerance, a DCR of 30.0 ohms, an Isat of 0.087 A at 20% drop, and an Irms of 0.115 A at 40°C temperature rise.
Coilcraft LPS4012 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting.
Need parts for space, military or other critical applications?
See Coilcraft ML416PJB Series | See Coilcraft MS416PJB Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPS4012-155 LPS4012-155MRC |
| Product Name | LPS4012 Series Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 1500 microH |
| DCR | 30 ohms |