Coilcraft, Inc. Fixed Inductors - LPS4012-333MLC LPS4012-333MLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070699-LPS4012-333M LC Termination: SMD/SMT Length: 4.1 mm Shielding: Shielded Inductance: 33 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 22 MHz Height: 1.2 mm Width: 4.1 mm Categories: Fixed Inductors DC Resistance (DCR): 825 mΩ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 610 mA RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070699-LPS4012-333M LC Termination: SMD/SMT Length: 4.1 mm Shielding: Shielded Inductance: 33 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 22 MHz Height: 1.2 mm Width: 4.1 mm Categories: Fixed Inductors DC Resistance (DCR): 825 mΩ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 610 mA RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LPS4012-333MLC - 1070699-LPS4012-333MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LPS4012-333MLC
1070699-LPS4012-333MLC
Fixed Inductors - LPS4012-333MLC 1070699-LPS4012-333MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070699-LPS4012-333M LC Termination: SMD/SMT Length: 4.1 mm Shielding: Shielded Inductance: 33 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 22 MHz Height: 1.2 mm Width: 4.1 mm Categories: Fixed Inductors DC Resistance (DCR): 825 mΩ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 610 mA RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070699-LPS4012-333MLC
Termination: SMD/SMT
Length: 4.1 mm
Shielding: Shielded
Inductance: 33 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 22 MHz
Height: 1.2 mm
Width: 4.1 mm
Categories: Fixed Inductors
DC Resistance (DCR): 825 mΩ
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 610 mA
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1070699-LPS4012-333MLC
Product Name Fixed Inductors - LPS4012-333MLC
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 2.2 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details