The LPS3010 series comprises shielded surface-mount power inductors with a 3.0 × 3.0 mm footprint and a height under 1.0 mm, designed for high-density applications requiring low DC resistance and excellent current handling. The inductors feature a ferrite core, are RoHS compliant and halogen free, and operate from -40°C to +85°C ambient with a maximum part temperature of +125°C. The LPS3010-332 variant has an inductance of 3.3 µH ±20%, a DC resistance of 0.220 Ω, a saturation current of 0.83 A at 30% drop, and an RMS current rating of 1.10 A at 40°C rise. The part is packaged on 7" or 13" reels with 12 mm wide plastic tape and has a moisture sensitivity level of 1. It meets AEC-Q200 Grade 3 qualifications.
Coilcraft LPS3010 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting.
Need parts for space, military or other critical applications?
See Coilcraft ML378PJB Series | See Coilcraft MS378PJB Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPS3010-332 LPS3010-332MRC |
| Product Name | LPS3010 Series Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 3.3 microH |
| DCR | 0.2200 ohms |