Coilcraft, Inc. Fixed Inductors - LPR4012-223BMLC LPR4012-223BMLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070684-LPR4012-223B MLC Packaging: Tape & Reel Termination: SMD/SMT Length: 3.94 mm Core Material: Ferrite Height: 1.1 mm Resistance: 1.16 Ω Width: 3.94 mm Categories: Fixed Inductors DC Resistance (DCR): 3.65 Ω Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 460 mA RoHS: Non-Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 450 mA REACH SVHC: Unknown Inductance - Parallel: 22 µH
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070684-LPR4012-223B MLC Packaging: Tape & Reel Termination: SMD/SMT Length: 3.94 mm Core Material: Ferrite Height: 1.1 mm Resistance: 1.16 Ω Width: 3.94 mm Categories: Fixed Inductors DC Resistance (DCR): 3.65 Ω Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 460 mA RoHS: Non-Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 450 mA REACH SVHC: Unknown Inductance - Parallel: 22 µH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LPR4012-223BMLC - 1070684-LPR4012-223BMLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LPR4012-223BMLC
1070684-LPR4012-223BMLC
Fixed Inductors - LPR4012-223BMLC 1070684-LPR4012-223BMLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070684-LPR4012-223B MLC Packaging: Tape & Reel Termination: SMD/SMT Length: 3.94 mm Core Material: Ferrite Height: 1.1 mm Resistance: 1.16 Ω Width: 3.94 mm Categories: Fixed Inductors DC Resistance (DCR): 3.65 Ω Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 460 mA RoHS: Non-Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 450 mA REACH SVHC: Unknown Inductance - Parallel: 22 µH

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070684-LPR4012-223BMLC
Packaging: Tape & Reel
Termination: SMD/SMT
Length: 3.94 mm
Core Material: Ferrite
Height: 1.1 mm
Resistance: 1.16 Ω
Width: 3.94 mm
Categories: Fixed Inductors
DC Resistance (DCR): 3.65 Ω
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 460 mA
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 450 mA
REACH SVHC: Unknown
Inductance - Parallel: 22 µH

Buy Now
22uH 100KHz 0.57A Inductor and Choke - 4-LPR4012-223BMLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22uH 100KHz 0.57A Inductor and Choke
4-LPR4012-223BMLC
22uH 100KHz 0.57A Inductor and Choke 4-LPR4012-223BMLC
Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 0.57A 1.16Ohm/3.65Ohm DCR T/R Product overview: LPR4012-223BMLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 100KHz, 0.57A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 100KHz, 0.57A, Inductor and Choke, Coupled Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 4-LPR4012-223BMLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 22uH 20% 100KHz Ferrite 0.57A 1.16Ohm/3.65Ohm DCR T/R Product overview: LPR4012-223BMLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 100KHz, 0.57A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 100KHz, 0.57A, Inductor and Choke, Coupled Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 4-LPR4012-223BMLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1070684-LPR4012-223BMLC 4-LPR4012-223BMLC
Product Name Fixed Inductors - LPR4012-223BMLC 22uH 100KHz 0.57A Inductor and Choke
Technology Standard
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2333JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details