Inductor Power Shielded Wirewound 2.2uH 20% 100KHz Ferrite 1.4A 0.11Ohm DCR Automotive T/R Product overview: LPS3015-222MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 100KHz, 1.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 100KHz, 1.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS3015-222MRC can be used for catalog matching and distributor lookup.
Manufacturer: Coilcraft
Win Source Part Number: 739402-LPS3015-222MR
Manufacturer Homepage: www.coilcraft.com
Reference case: SMD
Reference Date Code: 2016+
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
FIXED IND 2.2UH 1.4A 110MOHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LPS3015-222MRC | 739402-LPS3015-222MRC | LPS3015-222MRC |
| Product Name | Automotive 2.2uH 100KHz 1.4A Inductor and Choke | Fixed Inductors - LPS3015-222MRC | Fixed Inductors |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Standards and Certifications | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology; Surface Mount | ||
| Core Material | Ferrite; Ferrite |