Coilcraft, Inc. Fixed Inductors - LPS3015-473MRC LPS3015-473MRC

Description
Manufacturer: Coilcraft Win Source Part Number: 923727-LPS3015-473MR C Series: LPS3015 Operating Temperature Range: -40°C ~ 125°C Features: Shielded - Inductor 1.55Ohm Max Nonstandard Package: Strip Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2457-LPS3015-473MRC, 2457-LPS3015-473MR_, 2457-LPS3015-473MR_- ND, 2457-LPS3015-473MR_T R-ND
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Win Source Part Number: 923727-LPS3015-473MR C Series: LPS3015 Operating Temperature Range: -40°C ~ 125°C Features: Shielded - Inductor 1.55Ohm Max Nonstandard Package: Strip Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2457-LPS3015-473MRC, 2457-LPS3015-473MR_, 2457-LPS3015-473MR_- ND, 2457-LPS3015-473MR_T R-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LPS3015-473MRC
923727-LPS3015-473MRC
Fixed Inductors - LPS3015-473MRC 923727-LPS3015-473MRC
Manufacturer: Coilcraft Win Source Part Number: 923727-LPS3015-473MR C Series: LPS3015 Operating Temperature Range: -40°C ~ 125°C Features: Shielded - Inductor 1.55Ohm Max Nonstandard Package: Strip Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2457-LPS3015-473MRC, 2457-LPS3015-473MR_, 2457-LPS3015-473MR_- ND, 2457-LPS3015-473MR_T R-ND

Manufacturer: Coilcraft
Win Source Part Number: 923727-LPS3015-473MRC
Series: LPS3015
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded - Inductor 1.55Ohm Max Nonstandard
Package: Strip
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 2457-LPS3015-473MRC, 2457-LPS3015-473MR_, 2457-LPS3015-473MR_-ND, 2457-LPS3015-473MR_TR-ND

Buy Now Datasheet
Automotive 47uH 100KHz 0.4A Inductor and Choke - 71-LPS3015-473MRC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 47uH 100KHz 0.4A Inductor and Choke
71-LPS3015-473MRC
Automotive 47uH 100KHz 0.4A Inductor and Choke 71-LPS3015-473MRC
Inductor Power Shielded Wirewound 47uH 20% 100KHz Ferrite 0.4A 1.55Ohm DCR Automotive T/R Product overview: LPS3015-473MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS3015-473MRC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 47uH 20% 100KHz Ferrite 0.4A 1.55Ohm DCR Automotive T/R Product overview: LPS3015-473MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uH, 100KHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 47uH, 100KHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS3015-473MRC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LPS3015-473MRC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LPS3015-473MRC
Fixed Inductors LPS3015-473MRC
FIXED IND 47UH 400MA 1.55OHM SMD

FIXED IND 47UH 400MA 1.55OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 923727-LPS3015-473MRC 71-LPS3015-473MRC LPS3015-473MRC
Product Name Fixed Inductors - LPS3015-473MRC Automotive 47uH 100KHz 0.4A Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS
Core Material Ferrite; Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers