Coilcraft, Inc. Automotive 3.3uH 100KHz 1.4A Inductor and Choke LPS3015-332MRC

Description
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Ferrite 1.4A 0.13Ohm DCR Automotive T/R Product overview: LPS3015-332MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 1.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 1.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS3015-332MRC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Ferrite 1.4A 0.13Ohm DCR Automotive T/R Product overview: LPS3015-332MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 1.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 1.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS3015-332MRC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 3.3uH 100KHz 1.4A Inductor and Choke - 71-LPS3015-332MRC - ERSAELECTRONICS PTE. LTD.
Singapore
Automotive 3.3uH 100KHz 1.4A Inductor and Choke
71-LPS3015-332MRC
Automotive 3.3uH 100KHz 1.4A Inductor and Choke 71-LPS3015-332MRC
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Ferrite 1.4A 0.13Ohm DCR Automotive T/R Product overview: LPS3015-332MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 1.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 1.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS3015-332MRC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Ferrite 1.4A 0.13Ohm DCR Automotive T/R Product overview: LPS3015-332MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uH, 100KHz, 1.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 3.3uH, 100KHz, 1.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS3015-332MRC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LPS3015-332MRC
845383-LPS3015-332MRC
Fixed Inductors - LPS3015-332MRC 845383-LPS3015-332MRC
Manufacturer: Coilcraft Win Source Part Number: 845383-LPS3015-332MR C Series: LPS3015 Features: 3.3 µH Inductor 1.4 A Package: Strip Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2457-LPS3015-332MR_- ND, 2457-LPS3015-332MRC, 2457-LPS3015-332MR_T R-ND, 2457-LPS3015-332MR_

Manufacturer: Coilcraft
Win Source Part Number: 845383-LPS3015-332MRC
Series: LPS3015
Features: 3.3 µH Inductor 1.4 A
Package: Strip
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 2457-LPS3015-332MR_-ND, 2457-LPS3015-332MRC, 2457-LPS3015-332MR_TR-ND, 2457-LPS3015-332MR_

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LPS3015-332MRC 845383-LPS3015-332MRC
Product Name Automotive 3.3uH 100KHz 1.4A Inductor and Choke Fixed Inductors - LPS3015-332MRC
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N2 0402CS-2N2XJRW , 0402CS-2N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details