The LPS3015-154 power inductor from Coilcraft, Inc. features a compact 3.0 vó 3.0 mm footprint and a low profile of less than 1.5 mm in height. It is AEC-Q200 Grade 1 qualified, making it suitable for automotive applications with an operating temperature range of -40°C to +125°C. The inductor has a nominal inductance of 150 µH and a direct current resistance (DCR) of 6.25 Ohms. It can handle a maximum DC current of 0.19 A with a temperature rise of 40°C. The part is RoHS compliant and halogen-free, with a maximum part temperature rating of 165°C. It is available in tape and reel packaging, with options for different terminations. This inductor is designed for applications requiring high performance in a limited space.
Coilcraft LPS3015 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting.
Need parts for space, military or other critical applications?
See Coilcraft AE412PJB Series | See Coilcraft ML412PJB Series | See Coilcraft MS412PJB Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPS3015-154 LPS3015-154MRC |
| Product Name | LPS3015 Series Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 150 microH |
| DCR | 6.3 ohms |