Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150853-LPS3008-224M
Termination: SMD/SMT
Length: 3.15 mm
Shielding: Shielded
Inductance: 220 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 9 MHz
Height: 800 µm
Width: 3.15 mm
Categories: Fixed Inductors
DC Resistance (DCR): 11.5 Ω
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 145 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Inductor Power Shielded Wirewound 220uH 20% 100KHz Ferrite 0.145A 11.5Ohm DCR T/R Product overview: LPS3008-224MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 100KHz, 0.145A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 100KHz, 0.145A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS3008-224MLC can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1150853-LPS3008-224MLC | 71-LPS3008-224MLC |
| Product Name | Fixed Inductors - LPS3008-224MLC | 220uH 100KHz 0.145A Inductor and Choke |
| Technology | Standard | |
| Core Material | Ferrite | Ferrite |
| Configuration | Fixed | |
| Inductance Range | 220 microH | 220 microH |
| DCR | 11.5 ohms |