Coilcraft, Inc. Automotive 220uH 100KHz 0.155A Inductor and Choke LPS3015-224MRC

Description
Inductor Power Shielded Wirewound 220uH 20% 100KHz Ferrite 0.155A 9.5Ohm DCR Automotive T/R Product overview: LPS3015-224MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uH, 100KHz, 0.155A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 220uH, 100KHz, 0.155A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS3015-224MRC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 220uH 20% 100KHz Ferrite 0.155A 9.5Ohm DCR Automotive T/R Product overview: LPS3015-224MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uH, 100KHz, 0.155A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 220uH, 100KHz, 0.155A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS3015-224MRC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 220uH 100KHz 0.155A Inductor and Choke - 71-LPS3015-224MRC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 220uH 100KHz 0.155A Inductor and Choke
71-LPS3015-224MRC
Automotive 220uH 100KHz 0.155A Inductor and Choke 71-LPS3015-224MRC
Inductor Power Shielded Wirewound 220uH 20% 100KHz Ferrite 0.155A 9.5Ohm DCR Automotive T/R Product overview: LPS3015-224MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uH, 100KHz, 0.155A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 220uH, 100KHz, 0.155A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS3015-224MRC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 220uH 20% 100KHz Ferrite 0.155A 9.5Ohm DCR Automotive T/R Product overview: LPS3015-224MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uH, 100KHz, 0.155A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 220uH, 100KHz, 0.155A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS3015-224MRC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LPS3015-224MRC
923724-LPS3015-224MRC
Fixed Inductors - LPS3015-224MRC 923724-LPS3015-224MRC
Manufacturer: Coilcraft Win Source Part Number: 923724-LPS3015-224MR C Series: LPS3015 Operating Temperature Range: -40°C ~ 125°C Features: Shielded - Inductor 9.5Ohm Max Nonstandard Package: Strip Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2457-LPS3015-224MRC, 2457-LPS3015-224MR_, 2457-LPS3015-224MR_- ND, 2457-LPS3015-224MR_T R-ND

Manufacturer: Coilcraft
Win Source Part Number: 923724-LPS3015-224MRC
Series: LPS3015
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded - Inductor 9.5Ohm Max Nonstandard
Package: Strip
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 2457-LPS3015-224MRC, 2457-LPS3015-224MR_, 2457-LPS3015-224MR_-ND, 2457-LPS3015-224MR_TR-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LPS3015-224MRC 923724-LPS3015-224MRC
Product Name Automotive 220uH 100KHz 0.155A Inductor and Choke Fixed Inductors - LPS3015-224MRC
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1702832 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J123JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details