Coilcraft, Inc. Automotive 15uH 100KHz 0.59A Inductor and Choke LPS3015-153MRC

Description
Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 0.59A 0.7Ohm DCR Automotive T/R Product overview: LPS3015-153MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 0.59A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 0.59A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS3015-153MRC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 0.59A 0.7Ohm DCR Automotive T/R Product overview: LPS3015-153MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 0.59A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 0.59A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS3015-153MRC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 15uH 100KHz 0.59A Inductor and Choke - 71-LPS3015-153MRC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 15uH 100KHz 0.59A Inductor and Choke
71-LPS3015-153MRC
Automotive 15uH 100KHz 0.59A Inductor and Choke 71-LPS3015-153MRC
Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 0.59A 0.7Ohm DCR Automotive T/R Product overview: LPS3015-153MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 0.59A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 0.59A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS3015-153MRC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 0.59A 0.7Ohm DCR Automotive T/R Product overview: LPS3015-153MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 100KHz, 0.59A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 100KHz, 0.59A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS3015-153MRC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LPS3015-153MRC
923722-LPS3015-153MRC
Fixed Inductors - LPS3015-153MRC 923722-LPS3015-153MRC
Manufacturer: Coilcraft Win Source Part Number: 923722-LPS3015-153MR C Series: LPS3015 Operating Temperature Range: -40°C ~ 125°C Features: Shielded - Inductor 700mOhm Max Nonstandard Package: Strip Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2457-LPS3015-153MRC, 2457-LPS3015-153MR_, 2457-LPS3015-153MR_- ND, 2457-LPS3015-153MR_T R-ND

Manufacturer: Coilcraft
Win Source Part Number: 923722-LPS3015-153MRC
Series: LPS3015
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded - Inductor 700mOhm Max Nonstandard
Package: Strip
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 2457-LPS3015-153MRC, 2457-LPS3015-153MR_, 2457-LPS3015-153MR_-ND, 2457-LPS3015-153MR_TR-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LPS3015-153MRC 923722-LPS3015-153MRC
Product Name Automotive 15uH 100KHz 0.59A Inductor and Choke Fixed Inductors - LPS3015-153MRC
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-434-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details