The LPS3015 series are shielded power inductors with a 3.0 × 3.0 mm footprint and a height under 1.5 mm, designed for high-density mounting applications. The LPS3015-472 variant has an inductance of 4.7 µH with ±20% tolerance, a maximum DC resistance of 0.200 Ω, and an Irms current rating of 1.2 A at a 40°C temperature rise. It is AEC-Q200 Grade 1 qualified for operation from -40°C to +125°C ambient, with a maximum part temperature of +165°C. The component uses a ferrite core, has a weight of 40-45 mg, and is packaged in 1000-piece 7-inch reels or 3500-piece 13-inch reels with 12 mm wide plastic tape, 8 mm pocket spacing, and 1.65 mm pocket depth. Terminations are RoHS compliant matte tin over nickel over silver, and the part meets moisture sensitivity level 1 requirements. The part is not rated for medical or high-risk applications without prior approval.
Coilcraft LPS3015 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting.
Need parts for space, military or other critical applications?
See Coilcraft AE412PJB Series | See Coilcraft ML412PJB Series | See Coilcraft MS412PJB Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPS3015-472 LPS3015-472MRC |
| Product Name | LPS3015 Series Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 4.7 microH |
| DCR | 0.2000 ohms |