The LPS4010 series comprises shielded surface-mount power inductors with a 4.0 × 4.0 mm footprint and a height under 1.0 mm. The inductors are AEC-Q200 qualified, RoHS compliant, halogen free, and support an ambient temperature range of -40°C to +125°C with a maximum part temperature of +165°C. They feature ferrite cores, matte tin over nickel over silver terminations, and are packaged in 1000/7″ or 3500/13″ reels with plastic tape. The LPS4010-683 variant has a nominal inductance of 68 μegH with a tolerance of ±20%, a DCR of 2.97 Ω, a saturation current of 0.330 A at 30% drop, and an RMS current rating of 0.240 A at 40°C rise. Its self-resonant frequency is 17 MHz.
Coilcraft LPS4010 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPS4010-683 LPS4010-683MRC |
| Product Name | LPS4010 Series Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 68 microH |
| DCR | 2.97 ohms |