Coilcraft, Inc. Fixed Inductors - LPS3314-822MLC LPS3314-822MLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012355-LPS3314-822M LC Termination: SMD/SMT Length: 3.4 mm Shielding: Shielded Inductance: 8.2 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 60 MHz Height: 1.4 mm Width: 3.4 mm Categories: Fixed Inductors DC Resistance (DCR): 270 mΩ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012355-LPS3314-822M LC Termination: SMD/SMT Length: 3.4 mm Shielding: Shielded Inductance: 8.2 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 60 MHz Height: 1.4 mm Width: 3.4 mm Categories: Fixed Inductors DC Resistance (DCR): 270 mΩ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LPS3314-822MLC - 1012355-LPS3314-822MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LPS3314-822MLC
1012355-LPS3314-822MLC
Fixed Inductors - LPS3314-822MLC 1012355-LPS3314-822MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012355-LPS3314-822M LC Termination: SMD/SMT Length: 3.4 mm Shielding: Shielded Inductance: 8.2 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 60 MHz Height: 1.4 mm Width: 3.4 mm Categories: Fixed Inductors DC Resistance (DCR): 270 mΩ Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012355-LPS3314-822MLC
Termination: SMD/SMT
Length: 3.4 mm
Shielding: Shielded
Inductance: 8.2 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 60 MHz
Height: 1.4 mm
Width: 3.4 mm
Categories: Fixed Inductors
DC Resistance (DCR): 270 mΩ
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 1 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1012355-LPS3314-822MLC
Product Name Fixed Inductors - LPS3314-822MLC
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 8.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-220 0402AF-220XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1678535 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details