Coilcraft, Inc. 0.47uH 100KHz 2.3A Inductor and Choke LPO3310-471MLC

Description
Inductor Power Unshielded Wirewound 0.47uH 20% 100KHz Ferrite 2.3A 0.042Ohm DCR T/R Product overview: LPO3310-471MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 100KHz, 2.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 100KHz, 2.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPO3310-471MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Unshielded Wirewound 0.47uH 20% 100KHz Ferrite 2.3A 0.042Ohm DCR T/R Product overview: LPO3310-471MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 100KHz, 2.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 100KHz, 2.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPO3310-471MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.47uH 100KHz 2.3A Inductor and Choke - 71-LPO3310-471MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.47uH 100KHz 2.3A Inductor and Choke
71-LPO3310-471MLC
0.47uH 100KHz 2.3A Inductor and Choke 71-LPO3310-471MLC
Inductor Power Unshielded Wirewound 0.47uH 20% 100KHz Ferrite 2.3A 0.042Ohm DCR T/R Product overview: LPO3310-471MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 100KHz, 2.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 100KHz, 2.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPO3310-471MLC can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 0.47uH 20% 100KHz Ferrite 2.3A 0.042Ohm DCR T/R Product overview: LPO3310-471MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 100KHz, 2.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 100KHz, 2.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPO3310-471MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LPO3310-471MLC - 972985-LPO3310-471MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LPO3310-471MLC
972985-LPO3310-471MLC
Fixed Inductors - LPO3310-471MLC 972985-LPO3310-471MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972985-LPO3310-471ML C Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972985-LPO3310-471MLC
Categories: Fixed Inductors
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LPO3310-471MLC 972985-LPO3310-471MLC
Product Name 0.47uH 100KHz 2.3A Inductor and Choke Fixed Inductors - LPO3310-471MLC
Technology Power
Core Material Ferrite
Inductance Range 0.4700 microH
Unlock Full Specs
to access all available technical data