Coilcraft, Inc. Fixed Inductors - LPS3008-682MLC LPS3008-682MLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971089-LPS3008-682ML C Packaging: Cut Tape Termination: SMD/SMT Length: 3.15 mm Shielding: Shielded Inductance: 6.8 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 75 MHz Height: 800 µm Width: 3.15 mm Categories: Fixed Inductors DC Resistance (DCR): 500 mΩ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 670 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 670 mA Saturation Current: 580 mA REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971089-LPS3008-682ML C Packaging: Cut Tape Termination: SMD/SMT Length: 3.15 mm Shielding: Shielded Inductance: 6.8 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 75 MHz Height: 800 µm Width: 3.15 mm Categories: Fixed Inductors DC Resistance (DCR): 500 mΩ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 670 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 670 mA Saturation Current: 580 mA REACH SVHC: No SVHC Inductance Tolerance: 20 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LPS3008-682MLC - 971089-LPS3008-682MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LPS3008-682MLC
971089-LPS3008-682MLC
Fixed Inductors - LPS3008-682MLC 971089-LPS3008-682MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971089-LPS3008-682ML C Packaging: Cut Tape Termination: SMD/SMT Length: 3.15 mm Shielding: Shielded Inductance: 6.8 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 75 MHz Height: 800 µm Width: 3.15 mm Categories: Fixed Inductors DC Resistance (DCR): 500 mΩ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 670 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 670 mA Saturation Current: 580 mA REACH SVHC: No SVHC Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971089-LPS3008-682MLC
Packaging: Cut Tape
Termination: SMD/SMT
Length: 3.15 mm
Shielding: Shielded
Inductance: 6.8 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 75 MHz
Height: 800 µm
Width: 3.15 mm
Categories: Fixed Inductors
DC Resistance (DCR): 500 mΩ
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 670 mA
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 670 mA
Saturation Current: 580 mA
REACH SVHC: No SVHC
Inductance Tolerance: 20 %

Buy Now
SMD 6.8uH 0.67A Inductor and Choke - 71-LPS3008-682MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8uH 0.67A Inductor and Choke
71-LPS3008-682MLC
SMD 6.8uH 0.67A Inductor and Choke 71-LPS3008-682MLC
SMD Power Inductor 6.8uH 20% Ferrite Shielded 0.67A Product overview: LPS3008-682MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 0.67A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 0.67A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS3008-682MLC can be used for catalog matching and distributor lookup.

SMD Power Inductor 6.8uH 20% Ferrite Shielded 0.67A Product overview: LPS3008-682MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uH, 0.67A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8uH, 0.67A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS3008-682MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 971089-LPS3008-682MLC 71-LPS3008-682MLC
Product Name Fixed Inductors - LPS3008-682MLC SMD 6.8uH 0.67A Inductor and Choke
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Range 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Power Inductor; Product Range Triad Magnetics - 98B6684 - Newark, An Avnet Company
Specs
Inductance Range 1.00E7 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 270 ohms
View Details