Coilcraft, Inc. Fixed Inductors - LPS4012224MLC LPS4012224MLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070697-LPS4012224ML C Termination: SMD/SMT Length: 4.1 mm Shielding: Shielded Inductance: 220 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 7 MHz Height: 1.2 mm Width: 4.1 mm Categories: Fixed Inductors DC Resistance (DCR): 5.2 Ω Alternative Parts (Cross-Reference): LPS4012224MLCLPS4012 -224MLC; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 270 mA RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070697-LPS4012224ML C Termination: SMD/SMT Length: 4.1 mm Shielding: Shielded Inductance: 220 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 7 MHz Height: 1.2 mm Width: 4.1 mm Categories: Fixed Inductors DC Resistance (DCR): 5.2 Ω Alternative Parts (Cross-Reference): LPS4012224MLCLPS4012 -224MLC; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 270 mA RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LPS4012224MLC - 1070697-LPS4012224MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LPS4012224MLC
1070697-LPS4012224MLC
Fixed Inductors - LPS4012224MLC 1070697-LPS4012224MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070697-LPS4012224ML C Termination: SMD/SMT Length: 4.1 mm Shielding: Shielded Inductance: 220 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 7 MHz Height: 1.2 mm Width: 4.1 mm Categories: Fixed Inductors DC Resistance (DCR): 5.2 Ω Alternative Parts (Cross-Reference): LPS4012224MLCLPS4012 -224MLC; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 270 mA RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070697-LPS4012224MLC
Termination: SMD/SMT
Length: 4.1 mm
Shielding: Shielded
Inductance: 220 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 7 MHz
Height: 1.2 mm
Width: 4.1 mm
Categories: Fixed Inductors
DC Resistance (DCR): 5.2 Ω
Alternative Parts (Cross-Reference): LPS4012224MLCLPS4012-224MLC;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 270 mA
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1070697-LPS4012224MLC
Product Name Fixed Inductors - LPS4012224MLC
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-1N9 0302CS-1N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 65.04 to ? microH
Rated DC Current 6800 milliamps
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
50uH 35A Inductor and Choke - 839-DLFP-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 50 microH
Lead Style Lead Wire
View Details
2 suppliers