The LPS4010 Series are shielded surface-mount power inductors with a 4.0 × 4.0 mm footprint and a height of less than 1.0 mm, designed for high-current applications with low DC resistance. The part is AEC-Q200 qualified and operates at ambient temperatures from −40°C to +125°C with a maximum part temperature of +165°C. It features a ferrite core, RoHS-compliant matte tin over nickel over silver terminations, and MSL1 moisture sensitivity. Packaging is available in 1000/7″ or 3500/13″ reels with plastic tape. The LPS4010-682 variant has an inductance of 8.2 µH (±20%), a DCR of 0.430 Ω, an Isat of 0.900 A at 30% drop, and an Irms of 0.650 A at a 40°C rise.
Coilcraft LPS4010 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPS4010-682 LPS4010-682MRC |
| Product Name | LPS4010 Series Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 6.8 microH |
| DCR | 0.3110 ohms |