Coilcraft, Inc. Fixed Inductors - LPD6235-473MEC LPD6235-473MEC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201160-LPD6235-473M EC Termination: SMD/SMT Length: 6 mm Tolerance: 20 % Core Material: Ferrite Height: 3.5 mm Width: 6 mm Categories: Fixed Inductors DC Resistance (DCR): 620 mΩ Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 850 mA RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Inductance - Parallel: 47 µH Inductance - Series: 188 µH
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201160-LPD6235-473M EC Termination: SMD/SMT Length: 6 mm Tolerance: 20 % Core Material: Ferrite Height: 3.5 mm Width: 6 mm Categories: Fixed Inductors DC Resistance (DCR): 620 mΩ Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 850 mA RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Inductance - Parallel: 47 µH Inductance - Series: 188 µH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LPD6235-473MEC - 1201160-LPD6235-473MEC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LPD6235-473MEC
1201160-LPD6235-473MEC
Fixed Inductors - LPD6235-473MEC 1201160-LPD6235-473MEC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201160-LPD6235-473M EC Termination: SMD/SMT Length: 6 mm Tolerance: 20 % Core Material: Ferrite Height: 3.5 mm Width: 6 mm Categories: Fixed Inductors DC Resistance (DCR): 620 mΩ Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 850 mA RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C Inductance - Parallel: 47 µH Inductance - Series: 188 µH

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201160-LPD6235-473MEC
Termination: SMD/SMT
Length: 6 mm
Tolerance: 20 %
Core Material: Ferrite
Height: 3.5 mm
Width: 6 mm
Categories: Fixed Inductors
DC Resistance (DCR): 620 mΩ
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 850 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
Inductance - Parallel: 47 µH
Inductance - Series: 188 µH

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1201160-LPD6235-473MEC
Product Name Fixed Inductors - LPD6235-473MEC
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J104JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1625813-5 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 4700 microH
View Details
Leaded Inductors - 1911204P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 42 ohms
Rated DC Current 60 milliamps
Lead Style Axial
View Details