Coilcraft, Inc. Fixed Inductors - LPD3015-332MLC LPD3015-332MLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070659-LPD3015-332M LC Termination: SMD/SMT Length: 3 mm Tolerance: 20 % Core Material: Ferrite Height: 1.4 mm Width: 3 mm Categories: Fixed Inductors DC Resistance (DCR): 337 mΩ Alternative Parts (Cross-Reference): SRN3015-150M; SRN3015-100M; SRN5020-220M; LQH44PN220MP0L; VLCF4018T-150MR59-2; LQM31PN4R7M00L; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 940 mA RoHS: Compliant Min Operating Temperature: -40 °C Inductance - Parallel: 3.3 µH Inductance - Series: 13.2 µH
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070659-LPD3015-332M LC Termination: SMD/SMT Length: 3 mm Tolerance: 20 % Core Material: Ferrite Height: 1.4 mm Width: 3 mm Categories: Fixed Inductors DC Resistance (DCR): 337 mΩ Alternative Parts (Cross-Reference): SRN3015-150M; SRN3015-100M; SRN5020-220M; LQH44PN220MP0L; VLCF4018T-150MR59-2; LQM31PN4R7M00L; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 940 mA RoHS: Compliant Min Operating Temperature: -40 °C Inductance - Parallel: 3.3 µH Inductance - Series: 13.2 µH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LPD3015-332MLC - 1070659-LPD3015-332MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LPD3015-332MLC
1070659-LPD3015-332MLC
Fixed Inductors - LPD3015-332MLC 1070659-LPD3015-332MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070659-LPD3015-332M LC Termination: SMD/SMT Length: 3 mm Tolerance: 20 % Core Material: Ferrite Height: 1.4 mm Width: 3 mm Categories: Fixed Inductors DC Resistance (DCR): 337 mΩ Alternative Parts (Cross-Reference): SRN3015-150M; SRN3015-100M; SRN5020-220M; LQH44PN220MP0L; VLCF4018T-150MR59-2; LQM31PN4R7M00L; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 940 mA RoHS: Compliant Min Operating Temperature: -40 °C Inductance - Parallel: 3.3 µH Inductance - Series: 13.2 µH

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070659-LPD3015-332MLC
Termination: SMD/SMT
Length: 3 mm
Tolerance: 20 %
Core Material: Ferrite
Height: 1.4 mm
Width: 3 mm
Categories: Fixed Inductors
DC Resistance (DCR): 337 mΩ
Alternative Parts (Cross-Reference): SRN3015-150M; SRN3015-100M; SRN5020-220M; LQH44PN220MP0L; VLCF4018T-150MR59-2; LQM31PN4R7M00L;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 940 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Inductance - Parallel: 3.3 µH
Inductance - Series: 13.2 µH

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1070659-LPD3015-332MLC
Product Name Fixed Inductors - LPD3015-332MLC
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176641-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Leaded Inductors - 1620236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3300 microH
Lead Style Axial; Axial
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers