The LPS3010 series consists of shielded surface-mount power inductors with a 3.0 × 3.0 mm footprint and height under 1.0 mm, designed for high-density applications requiring low DC resistance and excellent current handling. The components feature a ferrite core, RoHS-compliant matte tin over nickel over silver terminations, and operate within an ambient temperature range of -40°C to +85°C with a maximum part temperature of +125°C. They are packaged in tape and reel formats for automated assembly, comply with AEC-Q200 Grade 3, and have a moisture sensitivity level of 1. The part number LPS3010-471MRC corresponds to a 0.47 µH inductor with a DC resistance of 0.070 ohms, an RMS current rating of 1.80 A at 40°C rise, and a saturation current of 1.8 A at 30% inductance drop. All variants support up to three reflows at +260°C and are halogen-free.
Coilcraft LPS3010 Series surface-mount power inductors offer high performance in a low-profile package. These compact power inductors offer excellent current handling, low DC resistance, a low profile, and magnetic shielding for high-density mounting.
Need parts for space, military or other critical applications?
See Coilcraft ML378PJB Series | See Coilcraft MS378PJB Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | LPS3010-471 LPS3010-471MRC |
| Product Name | LPS3010 Series Low Profile Shielded Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Power Choke |
| Inductance Range | 0.4700 microH |
| DCR | 0.0700 ohms |