Coilcraft, Inc. 10uH 100KHz 0.87A Inductor and Choke LPS3314-103MLC

Description
Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 0.87A 0.33Ohm DCR T/R Product overview: LPS3314-103MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 0.87A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 0.87A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS3314-103MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 0.87A 0.33Ohm DCR T/R Product overview: LPS3314-103MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 0.87A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 0.87A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS3314-103MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10uH 100KHz 0.87A Inductor and Choke - 71-LPS3314-103MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 100KHz 0.87A Inductor and Choke
71-LPS3314-103MLC
10uH 100KHz 0.87A Inductor and Choke 71-LPS3314-103MLC
Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 0.87A 0.33Ohm DCR T/R Product overview: LPS3314-103MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 0.87A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 0.87A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS3314-103MLC can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 10uH 20% 100KHz Ferrite 0.87A 0.33Ohm DCR T/R Product overview: LPS3314-103MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 0.87A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 0.87A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS3314-103MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-LPS3314-103MLC
Product Name 10uH 100KHz 0.87A Inductor and Choke
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Dual 40mH 400mA Inductor and Choke - 839-DFKF-18-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 40000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers