Coilcraft, Inc. Fixed Inductors - LPS3015-152MLB LPS3015-152MLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031149-LPS3015-152M LB Packaging: Cut Tape Termination: SMD/SMT Length: 3.15 mm Shielding: Shielded Inductance: 1.5 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 140 MHz Height: 1.5 mm Width: 3.15 mm Categories: Fixed Inductors DC Resistance (DCR): 100 mΩ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.7 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031149-LPS3015-152M LB Packaging: Cut Tape Termination: SMD/SMT Length: 3.15 mm Shielding: Shielded Inductance: 1.5 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 140 MHz Height: 1.5 mm Width: 3.15 mm Categories: Fixed Inductors DC Resistance (DCR): 100 mΩ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.7 A RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LPS3015-152MLB - 1031149-LPS3015-152MLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LPS3015-152MLB
1031149-LPS3015-152MLB
Fixed Inductors - LPS3015-152MLB 1031149-LPS3015-152MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031149-LPS3015-152M LB Packaging: Cut Tape Termination: SMD/SMT Length: 3.15 mm Shielding: Shielded Inductance: 1.5 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 140 MHz Height: 1.5 mm Width: 3.15 mm Categories: Fixed Inductors DC Resistance (DCR): 100 mΩ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.7 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031149-LPS3015-152MLB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 3.15 mm
Shielding: Shielded
Inductance: 1.5 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 140 MHz
Height: 1.5 mm
Width: 3.15 mm
Categories: Fixed Inductors
DC Resistance (DCR): 100 mΩ
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 1.7 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
Automotive 1.5uH 100KHz 1.7A Inductor and Choke - 71-LPS3015-152MLB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.5uH 100KHz 1.7A Inductor and Choke
71-LPS3015-152MLB
Automotive 1.5uH 100KHz 1.7A Inductor and Choke 71-LPS3015-152MLB
Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Ferrite 1.7A 0.1Ohm DCR Automotive T/R Product overview: LPS3015-152MLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 100KHz, 1.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 100KHz, 1.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS3015-152MLB can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1.5uH 20% 100KHz Ferrite 1.7A 0.1Ohm DCR Automotive T/R Product overview: LPS3015-152MLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 100KHz, 1.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 100KHz, 1.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS3015-152MLB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1031149-LPS3015-152MLB 71-LPS3015-152MLB
Product Name Fixed Inductors - LPS3015-152MLB Automotive 1.5uH 100KHz 1.7A Inductor and Choke
Technology Standard
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Range 1.5 microH 1.5 microH
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.011uH 250MHz 0.64A Inductor and Choke - 71-0402CS-11NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0110 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678488 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details